onsemi Discrete Semiconductor Products 2SJ499

Description
Manufacturer: ON Semiconductor Win Source Part Number: 158678-2SJ499 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ499 Alternative Parts (Cross-Reference): 2SJ479(L); 2SJ479L-E; Introduction Date: August 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 158678-2SJ499 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ499 Alternative Parts (Cross-Reference): 2SJ479(L); 2SJ479L-E; Introduction Date: August 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158678-2SJ499 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158678-2SJ499
Discrete Semiconductor Products 158678-2SJ499
Manufacturer: ON Semiconductor Win Source Part Number: 158678-2SJ499 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ499 Alternative Parts (Cross-Reference): 2SJ479(L); 2SJ479L-E; Introduction Date: August 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 158678-2SJ499
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ499
Alternative Parts (Cross-Reference): 2SJ479(L); 2SJ479L-E;
Introduction Date: August 11, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
30V 10A MOSFET Transistor
288-2SJ499
30V 10A MOSFET Transistor 288-2SJ499
Trans MOSFET P-CH Si 30V 10A 3-Pin(3+Tab) TP Product overview: 2SJ499 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ499 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 30V 10A 3-Pin(3+Tab) TP Product overview: 2SJ499 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ499 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 158678-2SJ499 288-2SJ499
Product Name Discrete Semiconductor Products 30V 10A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1222910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
CSD17307Q5A 30V N Channel NexFET? Power MOSFET - CSD17307Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0121 ohms
View Details
10 suppliers
60 V, 320 mA dual N-channel Trench MOSFET - 2N7002PS,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 320000 milliamps
View Details
7 suppliers