Manufacturer: ON Semiconductor
Win Source Part Number: 158493-2SJ255
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ255
Alternative Parts (Cross-Reference): FX30KMJ-03-A8; FX30KMJ-03;
Introduction Date: March 31, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Trans MOSFET P-CH Si 30V 10A 3-Pin(3+Tab) TO-220ML Product overview: 2SJ255 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ255 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 158493-2SJ255 | 288-2SJ255 |
| Product Name | Discrete Semiconductor Products | 30V 10A MOSFET Transistor |
| Package Type | TO-220; SOT3 |