Manufacturer: ON Semiconductor
Win Source Part Number: 005957-2SD1802T-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 2-TP-FA
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 100mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Bipolar Transistor, 50V, 3A, Low VCE(sat) NPN Single TP/TP-FA hFE = 200-400, DPAK / TP-FA, 700-REEL Product overview: 2SD1802T-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1802T-TL-E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 50V 3A 150MHz 1W Surface Mount TP-FA
Bipolar (BJT) Transistor NPN 50V 3A 150MHz 1W Surface Mount TP-FA
Bipolar (BJT) Transistor NPN 50V 3A 150MHz 1W Surface Mount TP-FA
TRANS NPN 50V 3A TPFA
Bipolar Transistors - BJT HIGH-CURRENT SWITCHING
TRANSISTOR, NPN, 50V, 3A, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:150MHz; Power Dissipation Pd:15W; DC Collector Current:3A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 005957-2SD1802T-TL-E | 276-2SD1802T-TL-E | 2SD1802T-TL-EOSCT-ND | 2SD1802T-TL-E | 2SD1802T-TL-E | 99AC6869 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD1802T-TL-E | 50V 3A DPAK Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Transistor, Npn, 50V, 3A, To-252; Transistor Polarity Onsemi |
| Polarity | NPN; NPN | NPN | NPN | NPN | ||
| Package Type | SOT3; 2-TP-FA | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | |||
| IC(max) | 6000 milliamps | 3000 milliamps | ||||
| VCBO | 60 volts | |||||
| fT | 150 MHz |