onsemi Single Bipolar Transistors 2SD1683T

Description
Bipolar (BJT) Transistor NPN 50V 4A 150MHz 1.5W Through Hole TO-126ML
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 50V 4A 150MHz 1.5W Through Hole TO-126ML
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SD1683T-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1683T-ND
Single Bipolar Transistors 2SD1683T-ND
Bipolar (BJT) Transistor NPN 50V 4A 150MHz 1.5W Through Hole TO-126ML

Bipolar (BJT) Transistor NPN 50V 4A 150MHz 1.5W Through Hole TO-126ML

Buy Now Datasheet
Singapore, Singapore
50V 4A Bipolar Transistor
276-2SD1683T
50V 4A Bipolar Transistor 276-2SD1683T
Bipolar Transistor, (-)50V, (-)4A, Low VCE(sat), (PNP)NPN Single TO-126ML, TO 126ML, 200-BLKBG Product overview: 2SD1683T from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1683T can be used for catalog matching and distributor lookup.

Bipolar Transistor, (-)50V, (-)4A, Low VCE(sat), (PNP)NPN Single TO-126ML, TO 126ML, 200-BLKBG Product overview: 2SD1683T from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1683T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD1683T - 809941-2SD1683T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1683T
809941-2SD1683T
TRANSISTORS - Transistors (BJT) - Single - 2SD1683T 809941-2SD1683T
Manufacturer: ON Semiconductor Win Source Part Number: 809941-2SD1683T Packaging: Bulk Mounting Style: Through Hole Power - Max: 1.5W Transistor Type: NPN Frequency - Transition: 150MHz Part Status: Obsolete (End Of Life) Supplier Device Package: TO-126ML Temperature Range - Operating: 150°C Manufacturer Package: TO-225AA, TO-126-3 Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 1μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 2A DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 100mA, 2V

Manufacturer: ON Semiconductor
Win Source Part Number: 809941-2SD1683T
Packaging: Bulk
Mounting Style: Through Hole
Power - Max: 1.5W
Transistor Type: NPN
Frequency - Transition: 150MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-126ML
Temperature Range - Operating: 150°C
Manufacturer Package: TO-225AA, TO-126-3
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 1μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 2A
DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 100mA, 2V

Buy Now
TRANS NPN 50V 4A TO-126ML - 598-2SD1683T - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 50V 4A TO-126ML
598-2SD1683T
TRANS NPN 50V 4A TO-126ML 598-2SD1683T
TRANS NPN 50V 4A TO-126ML

TRANS NPN 50V 4A TO-126ML

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1683T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1683T
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1683T
TRANS NPN 50V 4A TO126ML

TRANS NPN 50V 4A TO126ML

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 2SD1683T-ND 276-2SD1683T 809941-2SD1683T 598-2SD1683T 2SD1683T
Product Name Single Bipolar Transistors 50V 4A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD1683T TRANS NPN 50V 4A TO-126ML Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
Package Type TO-225AA, TO-126-3 SOT3
Packing Method Bulk; Bulk Bulk; Bulk
IC(max) 1.00E-3 milliamps 4000 milliamps
Power Gain 100 dB
Unlock Full Specs
to access all available technical data