onsemi Discrete Semiconductor Products 2SC5565-TD-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 157149-2SC5565-TD-E Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5565-TD-E Introduction Date: April 04, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 157149-2SC5565-TD-E Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5565-TD-E Introduction Date: April 04, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 157149-2SC5565-TD-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157149-2SC5565-TD-E
Discrete Semiconductor Products 157149-2SC5565-TD-E
Manufacturer: ON Semiconductor Win Source Part Number: 157149-2SC5565-TD-E Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5565-TD-E Introduction Date: April 04, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 157149-2SC5565-TD-E
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC5565-TD-E
Introduction Date: April 04, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
30V 5A 1300mW Bipolar Transistor
276-2SC5565-TD-E
30V 5A 1300mW Bipolar Transistor 276-2SC5565-TD-E
Trans GP BJT NPN 30V 5A 1300mW 4-Pin(3+Tab) PCP T/R Product overview: 2SC5565-TD-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A, 1300mW. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 5A, 1300mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5565-TD-E can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 30V 5A 1300mW 4-Pin(3+Tab) PCP T/R Product overview: 2SC5565-TD-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A, 1300mW. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 5A, 1300mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5565-TD-E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 157149-2SC5565-TD-E 276-2SC5565-TD-E
Product Name Discrete Semiconductor Products 30V 5A 1300mW Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data