Win Source Part Number: 962511-BCR135E6433HT
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 5mA, 5V
Frequency - Transition: 150 MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23
Alternative Parts (Cross-Reference): 2PD601AR,115; 2PB709AR,115; NSCT3904LT1G; NSCT3906LT1G; NSCT3906LT3GBCR 135 E-6433; BCR 135 E6433; BCR135 E6433; BCR135E-6433; BCR135E6433;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 10 kOhms
Resistor - Emitter Base (R2): 47 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Infineon Technologies
Other Names: BCR 135 E6433,BCR135E6433XT,
Base Product Number: BCR135
Product Status: Not For New Designs
TRANS PREBIAS NPN 50V SOT23 Product overview: BCR135E6433HTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-BCR135E6433HTMA1
Digital Transistor
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 150MHz 200mW Surface Mount PG-SOT23
Bipolar Transistors - Pre-Biased NPN Silicon Digital TRANSISTOR
TRANS PREBIAS NPN 50V SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 962511-BCR135E6433HTMA1 | 292-BCR135E6433HTMA1 | BCR135E6433HTMA1 | 448-BCR135E6433HTMA1TR-ND | BCR135E6433HTMA1 | BCR135E6433HTMA1 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased | 50V SOT23 Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | ||||
| Package Type | SOT3 | Tape & Reel (TR) | PG-SOT23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Automotive | |
| IC(max) | 100 milliamps | 100000 milliamps | 100 milliamps | |||
| Power Gain | 70 dB | |||||
| Operating Frequency | 150 MHz |