onsemi 0.1MA 12V Bipolar Transistor 2SC4673D-TD-E

Description
Bipolar NPN Transistor, 0.1MA 12V FT=4.5G
Request a Quote Datasheet
Description
Bipolar NPN Transistor, 0.1MA 12V FT=4.5G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SC4673D-TD-E - Rochester Electronics
Newburyport, MA, United States
Bipolar NPN Transistor, 0.1MA 12V FT=4.5G

Bipolar NPN Transistor, 0.1MA 12V FT=4.5G

Supplier's Site Datasheet
0.1MA 12V Bipolar Transistor - 276-2SC4673D-TD-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1MA 12V Bipolar Transistor
276-2SC4673D-TD-E
0.1MA 12V Bipolar Transistor 276-2SC4673D-TD-E
BIP NPN 0.1MA 12V FT=4.5G Product overview: 2SC4673D-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1MA, 12V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1MA, 12V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4673D-TD-E can be used for catalog matching and distributor lookup.

BIP NPN 0.1MA 12V FT=4.5G Product overview: 2SC4673D-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1MA, 12V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1MA, 12V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4673D-TD-E can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4673D-TD-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4673D-TD-E
BIP NPN 0.1MA 12V FT=4.5G

BIP NPN 0.1MA 12V FT=4.5G

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SC4673D-TD-E 276-2SC4673D-TD-E 2SC4673D-TD-E
Product Name 0.1MA 12V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistors - BC847AW,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers
Bipolar Transistors - 155197 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details