The Bipolar Array, Dual NPN, 65V, 0.1A in a TSSOP package is a general-purpose double transistor designed for applications requiring small signal amplification and switching. This component features two transistors in a single package, which helps reduce the number of components needed on a circuit board and minimizes mutual interference between the transistors. The device has a collector-emitter voltage rating of 65V and a maximum collector current of 100mA per transistor. It is compliant with RoHS standards, making it suitable for environmentally conscious designs. The operating temperature range is from -65°C to +150°C, allowing for versatility in various applications. Engineers looking for a compact and efficient solution for general-purpose applications may find this product suitable for their needs.
NPN double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 200mW Surface Mount 6-TSSOP
TRANS 2NPN 65V 100MA 6-TSSOP
TRANS 2NPN 65V 100MA 6-TSSOP
Win Source Part Number: 1377171-BC846SZ
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: 6-TSSOP
Base Product Number: BC846
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: 2 NPN (Dual)
Current - Collector (Ic) (Max): 100mA
Voltage - Collector Emitter Breakdown (Max): 65V
DC Current Gain (hFE) (Min) @ Ic, Vce: 110 @ 2mA, 5V
Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 200mW
TRANS 2NPN 65V 0.1A 6TSSOP
BIPOLAR ARRAY, DUAL NPN, 65V, 0.1A/TSSOP ROHS COMPLIANT: YES
Bipolar Transistors - BJT BC846S/SC-88/REEL 11" Q3/T4 *S
| Nexperia B.V. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC846SZ | 1727-BC846SZTR-ND | 1377171-BC846SZ | BC846SZ | BC846SZ | 73AH9710 | BC846SZ |
| Product Name | NPN general purpose double transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Array, Dual Npn, 65V, 0.1A/tssop Rohs Compliant Nexperia | Bipolar Transistors - BJT |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | SOT3 | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP | TO-3 | |
| Polarity | NPN | NPN | 2 NPN (Dual); NPN | NPN | |||
| IC(max) | 100 milliamps | 100 milliamps | |||||
| VCEO | 65 volts | 65 volts |