Bipolar (BJT) Transistor NPN 160V 1.5A 120MHz 1W Through Hole 3-NMP
Small Signal Bipolar Transistor
TRANS NPN 160V 1.5A 3NMP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC4614T-AN-ND | 2SC4614T-AN | 2SC4614T-AN |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN |