onsemi 160V 1.5A Bipolar Transistor 2SC3902S

Description
Bipolar Transistor, (-)160V, (-)1.5A, Low VCE(sat), (PNP)NPN Single TO-126ML, TO 126ML, 200-BLKBG Product overview: 2SC3902S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3902S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bipolar Transistor, (-)160V, (-)1.5A, Low VCE(sat), (PNP)NPN Single TO-126ML, TO 126ML, 200-BLKBG Product overview: 2SC3902S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3902S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
160V 1.5A Bipolar Transistor
276-2SC3902S
160V 1.5A Bipolar Transistor 276-2SC3902S
Bipolar Transistor, (-)160V, (-)1.5A, Low VCE(sat), (PNP)NPN Single TO-126ML, TO 126ML, 200-BLKBG Product overview: 2SC3902S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3902S can be used for catalog matching and distributor lookup.

Bipolar Transistor, (-)160V, (-)1.5A, Low VCE(sat), (PNP)NPN Single TO-126ML, TO 126ML, 200-BLKBG Product overview: 2SC3902S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3902S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SC3902SOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC3902SOS-ND
Single Bipolar Transistors 2SC3902SOS-ND
Bipolar (BJT) Transistor NPN 160V 1.5A 120MHz 1.5W Through Hole TO-126ML

Bipolar (BJT) Transistor NPN 160V 1.5A 120MHz 1.5W Through Hole TO-126ML

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC3902S - 1125539-2SC3902S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC3902S
1125539-2SC3902S
TRANSISTORS - Transistors (BJT) - Single - 2SC3902S 1125539-2SC3902S
Manufacturer: ON Semiconductor Win Source Part Number: 1125539-2SC3902S Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 120MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-126ML Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-225AA, TO-126-3 Current - Collector (Ic) (Maximum): 1.5A Voltage - Collector Emitter Breakdown (Maximum): 160V Current - Collector Cutoff (Maximum): 1μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 450mV at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 100mA, 5V Maximum Power: 1.5W

Manufacturer: ON Semiconductor
Win Source Part Number: 1125539-2SC3902S
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 120MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-126ML
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-225AA, TO-126-3
Current - Collector (Ic) (Maximum): 1.5A
Voltage - Collector Emitter Breakdown (Maximum): 160V
Current - Collector Cutoff (Maximum): 1μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 450mV at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 100mA, 5V
Maximum Power: 1.5W

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC3902S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC3902S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC3902S
TRANS NPN 160V 1.5A TO126ML

TRANS NPN 160V 1.5A TO126ML

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC3902S 2SC3902SOS-ND 1125539-2SC3902S 2SC3902S
Product Name 160V 1.5A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SC3902S Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
IC(max) 1500 milliamps 1.00E-3 milliamps 1500 milliamps
VCEO 160 volts 160 volts
VCBO 180 volts
PD 1500 milliwatts
Unlock Full Specs
to access all available technical data