Manufacturer: ON Semiconductor
Win Source Part Number: 118861-2SC3646T-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 400mV @ 40mA, 400mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Bipolar Transistor, 100V, 1A, Low VCE(sat), (PNP)NPN Single PCP hFE = 200 - 400, SOT-89 / PCP-1, 1000-REEL Product overview: 2SC3646T-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3646T-TD-E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 100V 1A 120MHz 500mW Surface Mount PCP
Bipolar (BJT) Transistor NPN 100V 1A 120MHz 500mW Surface Mount PCP
Bipolar (BJT) Transistor NPN 100V 1A 120MHz 500mW Surface Mount PCP
Bipolar Transistors - BJT BIP NPN 1A 100V
TRANS NPN 100V 1A PCP
TRANS NPN 100V 1A PCP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 118861-2SC3646T-TD-E | 276-2SC3646T-TD-E | 2SC3646T-TD-EOSCT-ND | 2SC3646T-TD-E | 2SC3646T-TD-E | 2SC3646T-TD-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC3646T-TD-E | 100V 1A SOT-89 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; PCP | TO-243AA | TO-243AA | |||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 100 volts | 100 volts | 100 volts | |||
| VCBO | 120 volts |