onsemi Discrete Semiconductor Products 2SC2274

Description
Manufacturer: ON Semiconductor Win Source Part Number: 155189-2SC2274 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2274 Alternative Parts (Cross-Reference): BC337; BC337,412; BC337-25,126; BC337-25,116; Introduction Date: June 13, 2000 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 155189-2SC2274 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2274 Alternative Parts (Cross-Reference): BC337; BC337,412; BC337-25,126; BC337-25,116; Introduction Date: June 13, 2000 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 155189-2SC2274 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155189-2SC2274
Discrete Semiconductor Products 155189-2SC2274
Manufacturer: ON Semiconductor Win Source Part Number: 155189-2SC2274 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2274 Alternative Parts (Cross-Reference): BC337; BC337,412; BC337-25,126; BC337-25,116; Introduction Date: June 13, 2000 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 155189-2SC2274
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC2274
Alternative Parts (Cross-Reference): BC337; BC337,412; BC337-25,126; BC337-25,116;
Introduction Date: June 13, 2000
ECCN: EAR99
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
50V 0.5A 600mW Bipolar Transistor
276-2SC2274
50V 0.5A 600mW Bipolar Transistor 276-2SC2274
Trans GP BJT NPN 50V 0.5A 600mW 3-Pin NP Product overview: 2SC2274 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A, 600mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, 600mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2274 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 50V 0.5A 600mW 3-Pin NP Product overview: 2SC2274 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A, 600mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, 600mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2274 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 155189-2SC2274 276-2SC2274
Product Name Discrete Semiconductor Products 50V 0.5A 600mW Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data