onsemi TRANSISTORS - Transistors (BJT) - Single - 2SA608NF-NPA-AT 2SA608NF-NPA-AT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 075414-2SA608NF-NPA- AT Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-226AA Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 1mA, 6V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 075414-2SA608NF-NPA- AT Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-226AA Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 1mA, 6V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA608NF-NPA-AT - 075414-2SA608NF-NPA-AT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA608NF-NPA-AT
075414-2SA608NF-NPA-AT
TRANSISTORS - Transistors (BJT) - Single - 2SA608NF-NPA-AT 075414-2SA608NF-NPA-AT
Manufacturer: ON Semiconductor Win Source Part Number: 075414-2SA608NF-NPA- AT Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-226AA Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 1mA, 6V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 075414-2SA608NF-NPA-AT
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-226AA
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 1mA, 6V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50V 150mA Bipolar Transistor
276-2SA608NF-NPA-AT
50V 150mA Bipolar Transistor 276-2SA608NF-NPA-AT
Bipolar Transistor, (-)50V, (-)150mA, Low VCE(sat) (PNP)NPN Single NPA-WA, TO-92 / NPA-WA, 1500-REEL Product overview: 2SA608NF-NPA-AT from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 150mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 150mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA608NF-NPA-AT can be used for catalog matching and distributor lookup.

Bipolar Transistor, (-)50V, (-)150mA, Low VCE(sat) (PNP)NPN Single NPA-WA, TO-92 / NPA-WA, 1500-REEL Product overview: 2SA608NF-NPA-AT from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 150mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 150mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA608NF-NPA-AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA608NF-NPA-AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA608NF-NPA-AT
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA608NF-NPA-AT
TRANS PNP 50V 0.15A TO92

TRANS PNP 50V 0.15A TO92

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 075414-2SA608NF-NPA-AT 276-2SA608NF-NPA-AT 2SA608NF-NPA-AT
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA608NF-NPA-AT 50V 150mA Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 216341 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); TO-252
View Details
TRANSISTORS - Transistors (BJT) - Single - BC817K25E6327HTSA1 - 096634-BC817K25E6327HTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; SOT23; PG-SOT23-3
View Details
8 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847CW-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 45 volts
View Details
3 suppliers