Nexperia B.V. 45 V, 100 mA NPN general-purpose transistors BC847CW-QX

Description
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA BC847W-Q SOT323 SC-70 BC857W-Q BC847AW-Q BC857AW-Q BC847BW-Q BC857BW-Q BC847CW-Q BC857CW-Q 1 Valid for all available selection groups. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA BC847W-Q SOT323 SC-70 BC857W-Q BC847AW-Q BC857AW-Q BC847BW-Q BC857BW-Q BC847CW-Q BC857CW-Q 1 Valid for all available selection groups. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a SOT323 (SC-70) surface-mounted plastic package, rated for 45 V collector-emitter voltage and 100 mA collector current, with a DC current gain range of 420 to 800 for the BC847CW-Q variant. Qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a SOT323 (SC-70) surface-mounted plastic package, rated for 45 V collector-emitter voltage and 100 mA collector current, with a DC current gain range of 420 to 800 for the BC847CW-Q variant. Qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA NPN general-purpose transistors - BC847CW-QX - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA NPN general-purpose transistors
BC847CW-QX
45 V, 100 mA NPN general-purpose transistors BC847CW-QX
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA BC847W-Q SOT323 SC-70 BC857W-Q BC847AW-Q BC857AW-Q BC847BW-Q BC857BW-Q BC847CW-Q BC857CW-Q 1 Valid for all available selection groups. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification

NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number1

-

Package

-

PNP complement

Nexperia

-

JEITA

BC847W-Q

SOT323

SC-70

BC857W-Q

BC847AW-Q

BC857AW-Q

BC847BW-Q

BC857BW-Q

BC847CW-Q

BC857CW-Q


1 Valid for all available selection groups.

Features and benefits

  • General-purpose transistors
  • SMD plastic packages
  • Three different gain selections
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC847CW-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC847CW-QXTR-ND
Single Bipolar Transistors 1727-BC847CW-QXTR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC847CW-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC847CW-QXCT-ND
Single Bipolar Transistors 1727-BC847CW-QXCT-ND
TRANS NPN 45V 0.1A SOT-323

TRANS NPN 45V 0.1A SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC847CW-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC847CW-QXDKR-ND
Single Bipolar Transistors 1727-BC847CW-QXDKR-ND
TRANS NPN 45V 0.1A SOT-323

TRANS NPN 45V 0.1A SOT-323

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847CW-QX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847CW-QX
TRANS NPN 45V 0.1A SOT323

TRANS NPN 45V 0.1A SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC847CW-QX 1727-BC847CW-QXTR-ND BC847CW-QX
Product Name 45 V, 100 mA NPN general-purpose transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323 AEC-Q101
IC(max) 100 milliamps 100 milliamps
VCEO 45 volts 45 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40QBH-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846BW/DG/B4,115 - Acme Chip Technology Co., Limited
Specs
Package Type SOT323; SOT-323
Packing Method Bulk; Bulk
IC(max) 100 milliamps
View Details
Bipolar Transistors - 7920803 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
20 V, 2 A PNP medium power transistors - BC69PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
3 suppliers