onsemi 2SA1855S-AY

Description
Transistor
Request a Quote
Description
Transistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SA1855/2SC4837 are PNP/NPN epitaxial planar silicon transistors for switching applications such as power supplies and relay drivers. Packaged in a 2084B case measuring 10.5 mm × 5.8 mm × 2.6 mm with radial taping for automated mounting, they feature a 50 V collector-emitter voltage, 4 A continuous collector current, and 1.5 W collector dissipation. The junction temperature range is -55°C to 150°C. The S-rank variant has a DC current gain of 140 to 280 at IC = -10 mA. Collector-emitter saturation voltage is 190 to 500 mV at IC = -2 A and IB = -100 mA, with a gain-bandwidth product of 150 MHz. Switching times include a turn-on time of 70 ns and a fall time of 35 ns. The device uses FBET and MBIT processes for low saturation voltage and wide safe operating area, and complies with RoHS.

Datasheet Summary
Powered by GS/AI

The 2SA1855/2SC4837 are PNP/NPN epitaxial planar silicon transistors for switching applications such as power supplies and relay drivers. Packaged in a 2084B case measuring 10.5 mm × 5.8 mm × 2.6 mm with radial taping for automated mounting, they feature a 50 V collector-emitter voltage, 4 A continuous collector current, and 1.5 W collector dissipation. The junction temperature range is -55°C to 150°C. The S-rank variant has a DC current gain of 140 to 280 at IC = -10 mA. Collector-emitter saturation voltage is 190 to 500 mV at IC = -2 A and IB = -100 mA, with a gain-bandwidth product of 150 MHz. Switching times include a turn-on time of 70 ns and a fall time of 35 ns. The device uses FBET and MBIT processes for low saturation voltage and wide safe operating area, and complies with RoHS.

Suppliers

Company
Product
Description
Supplier Links
 - 2SA1855S-AY - Rochester Electronics
Newburyport, MA, United States
Transistor

Transistor

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Transistors
Product Number 2SA1855S-AY
Package Type TO-220; TO-220-3 No Tab
Unlock Full Specs
to access all available technical data

Similar Products

CSD18504Q5A 40V, N-Channel NexFET? Power MOSFET - CSD18504Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
11 suppliers
Transistor - 26175858 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details