onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SA1641T-TL-E

Description
Bipolar PNP Transistor, 8A 20V
Request a Quote Datasheet
Description
Bipolar PNP Transistor, 8A 20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SA1641T-TL-E - Rochester Electronics
Newburyport, MA, United States
Bipolar PNP Transistor, 8A 20V

Bipolar PNP Transistor, 8A 20V

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1036612-2SA1641T-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1036612-2SA1641T-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1036612-2SA1641T-TL-E
Win Source Part Number: 1036612-2SA1641T-TL- E Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 700 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0075 Mfr: onsemi Other Names: 2156-2SA1641T-TL-E,O NSONS2SA1641T-TL-E RoHS Status: Not applicable

Win Source Part Number: 1036612-2SA1641T-TL-E
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: *
Package: Bulk
Standard Package: 700
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0075
Mfr: onsemi
Other Names: 2156-2SA1641T-TL-E,ONSONS2SA1641T-TL-E
RoHS Status: Not applicable

Buy Now
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1641T-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1641T-TL-E
BIP PNP 8A 20V

BIP PNP 8A 20V

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SA1641T-TL-E 1036612-2SA1641T-TL-E 2SA1641T-TL-E
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Unlock Full Specs
to access all available technical data