onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SA1342-TB-E

Description
Bipolar PNP Transistor, 0.1A 50V BIAS R
Request a Quote Datasheet
Description
Bipolar PNP Transistor, 0.1A 50V BIAS R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SA1342-TB-E - Rochester Electronics
Newburyport, MA, United States
Bipolar PNP Transistor, 0.1A 50V BIAS R

Bipolar PNP Transistor, 0.1A 50V BIAS R

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1036566-2SA1342-TB-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1036566-2SA1342-TB-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1036566-2SA1342-TB-E
Win Source Part Number: 1036566-2SA1342-TB-E Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075 Mfr: onsemi Other Names: 2156-2SA1342-TB-E,ON SONS2SA1342-TB-E RoHS Status: Not applicable

Win Source Part Number: 1036566-2SA1342-TB-E
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: *
Package: Bulk
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: 2156-2SA1342-TB-E,ONSONS2SA1342-TB-E
RoHS Status: Not applicable

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1342-TB-E - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1342-TB-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1342-TB-E
SMALL SIGNAL BIPOLAR TRANSISTOR

SMALL SIGNAL BIPOLAR TRANSISTOR

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SA1342-TB-E 1036566-2SA1342-TB-E 2SA1342-TB-E
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2548670 - RS Components, Ltd.
Specs
Package Type PowerDI5060-8
View Details
Single Bipolar Transistors - BC857CWE6433HTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers