onsemi FET, MOSFET Arrays 2N7002V

Description
Mosfet Array 2 N-Channel (Dual) 60V 280mA 250mW Surface Mount SOT-563F
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 60V 280mA 250mW Surface Mount SOT-563F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 2N7002VTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
2N7002VTR-ND
FET, MOSFET Arrays 2N7002VTR-ND
Mosfet Array 2 N-Channel (Dual) 60V 280mA 250mW Surface Mount SOT-563F

Mosfet Array 2 N-Channel (Dual) 60V 280mA 250mW Surface Mount SOT-563F

Buy Now Datasheet
FET, MOSFET Arrays - 2N7002VCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
2N7002VCT-ND
FET, MOSFET Arrays 2N7002VCT-ND
Mosfet Array 2 N-Channel (Dual) 60V 280mA 250mW Surface Mount SOT-563F

Mosfet Array 2 N-Channel (Dual) 60V 280mA 250mW Surface Mount SOT-563F

Buy Now Datasheet
FET, MOSFET Arrays - 2N7002VDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
2N7002VDKR-ND
FET, MOSFET Arrays 2N7002VDKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 280mA 250mW Surface Mount SOT-563F

Mosfet Array 2 N-Channel (Dual) 60V 280mA 250mW Surface Mount SOT-563F

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002V - 1004069-2N7002V - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002V
1004069-2N7002V
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002V 1004069-2N7002V
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1004069-2N7002V Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-563F Maximum Power Dissipation: 250mW Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 280mA Gate-Source Threshold Voltage: 2.5V @ 250μA Max Input Capacitance: 50pF @ 25V Maximum Rds On at Id,Vgs: 7.5 Ohm @ 50mA, 5V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1004069-2N7002V
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563F
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 280mA
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Input Capacitance: 50pF @ 25V
Maximum Rds On at Id,Vgs: 7.5 Ohm @ 50mA, 5V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
2088-2N7002V
MOSFET Transistor 2088-2N7002V
MOSFETs N-Chan Enhancement Mode Field Effect Product overview: 2N7002V from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-2N7002V can be used for catalog matching and distributor lookup.

MOSFETs N-Chan Enhancement Mode Field Effect Product overview: 2N7002V from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-2N7002V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 8051141P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8051141P
MOSFETs 8051141P
MOSFET, Fairchild, 2N7002V

MOSFET, Fairchild, 2N7002V

Supplier's Site
MOSFETs - 8051141 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8051141
MOSFETs 8051141
MOSFET, Fairchild, 2N7002V

MOSFET, Fairchild, 2N7002V

Supplier's Site
MOSFETs - 1661659 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1661659
MOSFETs 1661659
MOSFET, Fairchild, 2N7002V

MOSFET, Fairchild, 2N7002V

Supplier's Site
Mosfet, Dual N Channel, 60V, 1.6Ohm, 280Ma, Sot-563F-6; Transistor Polarity Onsemi - 84W8891 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Channel, 60V, 1.6Ohm, 280Ma, Sot-563F-6; Transistor Polarity Onsemi
84W8891
Mosfet, Dual N Channel, 60V, 1.6Ohm, 280Ma, Sot-563F-6; Transistor Polarity Onsemi 84W8891
MOSFET, DUAL N CHANNEL, 60V, 1.6OHM, 280mA, SOT-563F-6; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:280mA; On Resistance Rds(on):1.6ohm; Transistor Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

MOSFET, DUAL N CHANNEL, 60V, 1.6OHM, 280mA, SOT-563F-6; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:280mA; On Resistance Rds(on):1.6ohm; Transistor Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dual Mosfet, Dual N Channel, 280 Ma, 60 V, 1.6 Ohm, 5 V, 1.76 V Rohs Compliant Onsemi - 95W3856 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, Dual N Channel, 280 Ma, 60 V, 1.6 Ohm, 5 V, 1.76 V Rohs Compliant Onsemi
95W3856
Dual Mosfet, Dual N Channel, 280 Ma, 60 V, 1.6 Ohm, 5 V, 1.76 V Rohs Compliant Onsemi 95W3856
Dual MOSFET, Dual N Channel, 280 mA, 60 V, 1.6 ohm, 5 V, 1.76 V RoHS Compliant: Yes

Dual MOSFET, Dual N Channel, 280 mA, 60 V, 1.6 ohm, 5 V, 1.76 V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002V
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002V
MOSFET 2N-CH 60V 0.28A SOT563F

MOSFET 2N-CH 60V 0.28A SOT563F

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
2N7002V
MOSFET 2N7002V
MOSFET N-Chan Enhancement Mode Field Effect

MOSFET N-Chan Enhancement Mode Field Effect

Buy Now Datasheet
MOSFET 2N-CH 60V 0.28A SOT-563F - 598-2N7002V - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 60V 0.28A SOT-563F
598-2N7002V
MOSFET 2N-CH 60V 0.28A SOT-563F 598-2N7002V
MOSFET 2N-CH 60V 0.28A SOT-563F

MOSFET 2N-CH 60V 0.28A SOT-563F

Supplier's Site
FET, MOSFET Arrays - 2N7002V - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
2N7002V
FET, MOSFET Arrays 2N7002V
MOSFET 2N-CH 60V 280MA SOT563F

MOSFET 2N-CH 60V 280MA SOT563F

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2N7002VTR-ND 1004069-2N7002V 2088-2N7002V 8051141P 8051141 84W8891 95W3856 2N7002V 2N7002V 598-2N7002V 2N7002V
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002V MOSFET Transistor MOSFETs MOSFETs Mosfet, Dual N Channel, 60V, 1.6Ohm, 280Ma, Sot-563F-6; Transistor Polarity Onsemi Dual Mosfet, Dual N Channel, 280 Ma, 60 V, 1.6 Ohm, 5 V, 1.76 V Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET 2N-CH 60V 0.28A SOT-563F FET, MOSFET Arrays
Package Type SOT-563, SOT-666 SOT3; SOT-563F Reel SOT-563 Sot-563f TO-3 TO-3 SOT-563, SOT-666
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 60 volts 60 volts 60 volts
PD 250 milliwatts 150 milliwatts 250 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data