onsemi MOSFETs 2N7002K

Description
MOSFET, Fairchild, 2N7002K
Request a Quote Datasheet
Description
MOSFET, Fairchild, 2N7002K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8051126 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8051126
MOSFETs 8051126
MOSFET, Fairchild, 2N7002K

MOSFET, Fairchild, 2N7002K

Supplier's Site
MOSFETs - 8051126P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8051126P
MOSFETs 8051126P
MOSFET, Fairchild, 2N7002K

MOSFET, Fairchild, 2N7002K

Supplier's Site
MOSFETs - 1662858 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662858
MOSFETs 1662858
MOSFET, Fairchild, 2N7002K

MOSFET, Fairchild, 2N7002K

Supplier's Site
Single FETs, MOSFETs - 2N7002KCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002KCT-ND
Single FETs, MOSFETs 2N7002KCT-ND
N-Channel 60V 300mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 300mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002KDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002KDKR-ND
Single FETs, MOSFETs 2N7002KDKR-ND
N-Channel 60V 300mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 300mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002KTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002KTR-ND
Single FETs, MOSFETs 2N7002KTR-ND
N-Channel 60V 300mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 300mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
2N7002K
Triode/MOS Tube/Transistor >> MOSFETs 2N7002K
60V 320mA 1.6Ω@10V,500mA 300mW 2.3V@250uA N Channel SOT-23 MOSFETs ROHS

60V 320mA 1.6Ω@10V,500mA 300mW 2.3V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 0.3A, Sot-23-3; Channel Type Onsemi - 31Y5852 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.3A, Sot-23-3; Channel Type Onsemi
31Y5852
Mosfet, N-Ch, 60V, 0.3A, Sot-23-3; Channel Type Onsemi 31Y5852
MOSFET, N-CH, 60V, 0.3A, SOT-23-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:300mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 0.3A, SOT-23-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:300mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002K
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002K
MOSFET N-CH 60V 320MA SOT23

MOSFET N-CH 60V 320MA SOT23

Supplier's Site
Single FETs, MOSFETs - 2N7002K - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2N7002K
Single FETs, MOSFETs 2N7002K
MOSFET N-CH 60V 320MA SOT23

MOSFET N-CH 60V 320MA SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
2N7002K
MOSFET 2N7002K
MOSFET 60V, 300mA N-Chan

MOSFET 60V, 300mA N-Chan

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 8051126 8051126P 2N7002KCT-ND 2N7002K 31Y5852 2N7002K 2N7002K 2N7002K
Product Name MOSFETs MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N-Ch, 60V, 0.3A, Sot-23-3; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3; SOT23 0.7 nC @ 4.5 V SOT23; TO-236-3, SC-59, SOT-23-3
Number of units in IC 1
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data