Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 885521-MOC3032SM
Operating Temperature Range: -40°C ~ 85°C
Features: Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Package: Bulk
Package: 6-SMD, Gull Wing
Mounting: Surface Mount
Categories: Isolators
Case / Package: 6-SMD
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 885521-MOC3032SM |
| Product Name | Optoisolators - Triac, SCR Output - MOC3032SM |
| Package Type | 6-SMD |