PNP Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
NPN complement: BST50
Features and benefits
Applications
Bipolar (BJT) Transistor PNP - Darlington 45V 1A 200MHz 1.3W Surface Mount SOT-89
Bipolar (BJT) Transistor PNP - Darlington 45V 1A 200MHz 1.3W Surface Mount SOT-89
Bipolar (BJT) Transistor PNP - Darlington 45V 1A 200MHz 1.3W Surface Mount SOT-89
TRANS PNP DARL 45V 1A SOT89 Product overview: BST60,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BST60,115 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1377010-BST60,115
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Base Product Number: BST60
Mounting Type: Surface Mount
HTSUS: 8541.29.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP - Darlington
Current - Collector (Ic) (Max): 1 A
Voltage - Collector Emitter Breakdown (Max): 45 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 2000 @ 500mA, 10V
Vce Saturation (Max) @ Ib, Ic: 1.3V @ 500µA, 500mA
Current - Collector Cutoff (Max): 50nA
Frequency - Transition: 200MHz
Power - Max: 1.3 W
TRANS, BIPOLAR, PNP, 45V, 1A, TO-243 ROHS COMPLIANT: YES
NOW NEXPERIA BST60 - SMALL SIGNA
TRANS PNP DARL 45V 1A SOT89
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BST60,115 | 1727-BST60,115TR-ND | 276-BST60,115 | 1377010-BST60,115 | 73AH9759 | BST60,115 | BST60,115 |
| Product Name | PNP Darlington transistor | Single Bipolar Transistors | 45V 1A SOT89 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Trans, Bipolar, Pnp, 45V, 1A, To-243 Rohs Compliant Nexperia | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| VCEO | -45 volts | 45 volts | 45 volts | 45 volts | |||
| IC(max) | -1 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| PD | 1.3 milliwatts | 1300 milliwatts | |||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA | Tape & Reel (TR) | SOT3; SOT89 | TO-3 | SOT89; TO-243AA | SOT89; SOT-89 |