onsemi Bipolar Transistor, Npn, 350V, To-225; Transistor Polarity Onsemi 2N5657G.

Description
BIPOLAR TRANSISTOR, NPN, 350V, TO-225; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:350V; DC Collector Current:500mA; Power Dissipation Pd:20W; Transistor Mounting:Through Hole; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN, 350V, TO-225; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:350V; DC Collector Current:500mA; Power Dissipation Pd:20W; Transistor Mounting:Through Hole; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 350V, To-225; Transistor Polarity Onsemi - 28AC7844 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 350V, To-225; Transistor Polarity Onsemi
28AC7844
Bipolar Transistor, Npn, 350V, To-225; Transistor Polarity Onsemi 28AC7844
BIPOLAR TRANSISTOR, NPN, 350V, TO-225; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:350V; DC Collector Current:500mA; Power Dissipation Pd:20W; Transistor Mounting:Through Hole; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 350V, TO-225; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:350V; DC Collector Current:500mA; Power Dissipation Pd:20W; Transistor Mounting:Through Hole; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 28AC7844
Product Name Bipolar Transistor, Npn, 350V, To-225; Transistor Polarity Onsemi
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219448 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-16W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
45V 0.1A SOT23 Bipolar Transistor - 276-BC857CB5003XT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 45 volts
View Details
4 suppliers