onsemi 160V 0.6A Bipolar Transistor 2N5551C-YTA

Description
TRANS NPN 160V 0.6A TO-92 Product overview: 2N5551C-YTA from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5551C-YTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 160V 0.6A TO-92 Product overview: 2N5551C-YTA from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5551C-YTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
160V 0.6A Bipolar Transistor
276-2N5551C-YTA
160V 0.6A Bipolar Transistor 276-2N5551C-YTA
TRANS NPN 160V 0.6A TO-92 Product overview: 2N5551C-YTA from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5551C-YTA can be used for catalog matching and distributor lookup.

TRANS NPN 160V 0.6A TO-92 Product overview: 2N5551C-YTA from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5551C-YTA can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2N5551C-YTA - 197469-2N5551C-YTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5551C-YTA
197469-2N5551C-YTA
TRANSISTORS - Transistors (BJT) - Single - 2N5551C-YTA 197469-2N5551C-YTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 197469-2N5551C-YTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 160V Max Vce (sat): 200mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 80 @ 10mA, 5V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 197469-2N5551C-YTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 200mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 80 @ 10mA, 5V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-2N5551C-YTA 197469-2N5551C-YTA
Product Name 160V 0.6A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2N5551C-YTA
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-25H-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
2 suppliers
Bipolar Transistors - 6697398 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details