onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 29F52SCX 29F52SCX

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 152815-29F52SCX Family Name: 29F52 Alternative Parts (Cross-Reference): 29F52SPC; 29F52SCX_NL; 29F52SC; 29F52SCX; Introduction Date: August 05, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 152815-29F52SCX Family Name: 29F52 Alternative Parts (Cross-Reference): 29F52SPC; 29F52SCX_NL; 29F52SC; 29F52SCX; Introduction Date: August 05, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 29F52SCX - 152815-29F52SCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 29F52SCX
152815-29F52SCX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 29F52SCX 152815-29F52SCX
Manufacturer: Fairchild Semiconductor Win Source Part Number: 152815-29F52SCX Family Name: 29F52 Alternative Parts (Cross-Reference): 29F52SPC; 29F52SCX_NL; 29F52SC; 29F52SCX; Introduction Date: August 05, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 152815-29F52SCX
Family Name: 29F52
Alternative Parts (Cross-Reference): 29F52SPC; 29F52SCX_NL; 29F52SC; 29F52SCX;
Introduction Date: August 05, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Buffers, Drivers, Receivers, Transceivers - 29F52SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
29F52SCX
Buffers, Drivers, Receivers, Transceivers 29F52SCX
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 152815-29F52SCX 29F52SCX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 29F52SCX Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details