12V Zener Diode 1SMB5927BT3G 3W SMB
12V Zener Diode 1SMB5927BT3G 3W SMB
12V Zener Diode 1SMB5927BT3G 3W SMB
3.0 W Zener Diode Voltage Regulator 12 V
12V Zener Diode, 550mW, SMB, 5% Tolerance Product overview: 1SMB5927BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 550mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 550mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5927BT3G can be used for catalog matching and distributor lookup.
Zener Diode 12V 3W ±5% Surface Mount SMB
DIODE ZENER 12V 3W SMB
Zener Diode 12V 3W ±5% Surface Mount SMB
Manufacturer: ON Semiconductor
Win Source Part Number: 005428-1SMB5927BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 6.5 Ohm
Family Name: 1SMB5927B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Alternative Parts (Cross-Reference): SMBZ5927B-E3/52 SMBZ5927B-E3/5B; SMBZ5927B-M3/5B; SMBZ5927B-M3/52;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China, Malaysia, United States of America, Vietnam
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
DIODE ZENER 12V 3W SMB
ZENER DIODE, FULL REEL; Zener Voltage Vz Typ:12V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA (SMB); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes
ZENER DIODE, 3W, 12V, SMB; Zener Voltage Nom:12V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes
ZENER DIODE; 12V; 3W; SMB; 6.5OHMSZENERIMPEDANC
DIODE ZENER 12V 3W SMB
| RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 5453336 | 5453336P | 1SMB5927BT3G | 287-1SMB5927BT3G | 488-1SMB5927BT3GCT-ND | 005428-1SMB5927BT3G | 1SMB5927BT3G | 1SMB5927BT3G | 67R1409 | 45J2452 | 70099469 | 1SMB5927BT3G |
| Product Name | Zener Diodes | Zener Diodes | 12V 550mW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - 1SMB5927BT3G | Zener Diodes | Single Zener Diodes | Zener Diode, Full Reel; Zener Voltage Vz Typ Onsemi | Zener Diode, 3W, 12V, Smb; Zener Voltage Nom Onsemi | ZENER DIODE; 12V; 3W; SMB; 6.5OHMSZENERIMPEDANCE, MAXIMUM | Discrete Semiconductor Products - Diodes - Zener | |
| Package | Smb | DO-214AA | SMB | Tape and Reel | SMB; SMB | SMB | DO-214AA, SMB; SMB | DO-214AA (SMB); SMB | DO-214AA (SMB); SMB | SMB | SMB; SMB | |
| Pin Count | 2 | 2 | 2 | |||||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Life Cycle Stage | Active | Active | Active | |||||||||
| VZ | 12 volts | 12 volts | 12 volts | 12 volts | 12 volts |