Manufacturer: ON Semiconductor
Win Source Part Number: 1002289-1N5386BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 137V
Voltage - Zener (Nom) (Vz): 180V
Impedance (Max) (Zzt): 430 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Zener Diode 180V 5W ±5% Through Hole Axial
Zener Diode 180V 5W ±5% Through Hole Axial
180V 5W Zener Diode, Axial, 5% Tol Product overview: 1N5386BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 180V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 180V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5386BRLG can be used for catalog matching and distributor lookup.
1N5386BRLG, ZEN SUR40 REG 5W 180V TR
1N5386BRLG, ZEN SUR40 REG 5W 180V TR
1N5386BRLG, ZEN SUR40 REG 5W 180V TR
DIODE ZENER 180V 5W AXIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1002289-1N5386BRLG | 1N5386BRLGOSTR-ND | 287-1N5386BRLG | 8008796 | 8008796P | 1N5386BRLG | 1N5386BRLG |
| Product Name | Diodes - Zener - Single - 1N5386BRLG | Single Zener Diodes | 180V 5W Zener Diode | Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | Active | |||||
| Package | Axial | Tape and Reel | Do-15 | DO-15; DO-15 | Axial | 017AA-2 | |
| VZ | 180 volts | 180 volts | 180 volts | ||||
| ZZT | 430 ohms | 430 ohms | 430 ohms | ||||
| PD | 5000 milliwatts | 5000 milliwatts |