Nexperia B.V. Dual Zener diodes BZB84-C16,215

Description
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions
Request a Quote
Description
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual Zener diodes in a SOT23 (TO-236AB) surface-mounted plastic package with a common anode configuration, rated for a total power dissipation of 300 mW and a non-repetitive peak reverse power dissipation of 40 W, operating over a nominal voltage range of 2.4 V to 75 V with a ±5% tolerance for the C series, and qualified to AEC-Q101.

Datasheet Summary
Powered by GS/AI

Dual Zener diodes in a SOT23 (TO-236AB) surface-mounted plastic package with a common anode configuration, rated for a total power dissipation of 300 mW and a non-repetitive peak reverse power dissipation of 40 W, operating over a nominal voltage range of 2.4 V to 75 V with a ±5% tolerance for the C series, and qualified to AEC-Q101.

Suppliers

Company
Product
Description
Supplier Links
Dual Zener diodes - BZB84-C16,215 - Nexperia B.V.
Nijmegen, Netherlands
Dual Zener diodes
BZB84-C16,215
Dual Zener diodes BZB84-C16,215
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions

General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: ≤ 40 W
  • Small plastic package suitable for surface-mounted design
  • Total power dissipation: ≤ 300 mW
  • Dual common anode configuration
  • Two tolerance series:B = +-2 pct and C = +-5 pct
  • AEC-Q101 qualified
  • Wide working voltage range:nominal 2.4 V to 75 V (E24 range)

Applications

  • General regulation functions
Supplier's Site Datasheet
Singapore, Singapore
16V SOT23 Zener Diode
295-BZB84-C16,215
16V SOT23 Zener Diode 295-BZB84-C16,215
DIODE ZENER ARRAY 16V SOT23 Product overview: BZB84-C16,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB84-C16,215 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 16V SOT23 Product overview: BZB84-C16,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB84-C16,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Arrays - 1325533-BZB84-C16,215 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Arrays
1325533-BZB84-C16,215
Discrete Semiconductor Products - Diodes - Zener - Arrays 1325533-BZB84-C16,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1325533-BZB84-C16,21 5 Category: Discrete Semiconductor Products>Diodes - Zener - Arrays Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Tolerance: ±5% Power - Max: 300 mW Configuration: 1 Pair Common Anode Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 11.2 V Voltage - Zener (Nom) (Vz): 16 V Impedance (Max) (Zzt): 40 Ohms Supplier Device Package: TO-236AB Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 71 REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 2156-BZB84-C16,215-1 727 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325533-BZB84-C16,215
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 300 mW
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 11.2 V
Voltage - Zener (Nom) (Vz): 16 V
Impedance (Max) (Zzt): 40 Ohms
Supplier Device Package: TO-236AB
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 71
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 2156-BZB84-C16,215-1727
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Zener Diode Arrays - 1727-BZB84-C16,215DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-C16,215DKR-ND
Zener Diode Arrays 1727-BZB84-C16,215DKR-ND
DIODE ZENER ARRAY 16V TO-236AB

DIODE ZENER ARRAY 16V TO-236AB

Buy Now Datasheet
Zener Diode Arrays - 1727-BZB84-C16,215TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-C16,215TR-ND
Zener Diode Arrays 1727-BZB84-C16,215TR-ND
Zener Diode Array 1 Pair Common Anode 16V 300mW ±5% TO-236AB

Zener Diode Array 1 Pair Common Anode 16V 300mW ±5% TO-236AB

Buy Now Datasheet
Zener Diode Arrays - 1727-BZB84-C16,215CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-C16,215CT-ND
Zener Diode Arrays 1727-BZB84-C16,215CT-ND
DIODE ZENER ARRAY 16V TO-236AB

DIODE ZENER ARRAY 16V TO-236AB

Buy Now Datasheet
Zener Array Rohs Compliant Nexperia - 28AK6883 - Newark, An Avnet Company
Chicago, IL, United States
Zener Array Rohs Compliant Nexperia
28AK6883
Zener Array Rohs Compliant Nexperia 28AK6883
ZENER ARRAY ROHS COMPLIANT: YES

ZENER ARRAY ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZB84-C16,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZB84-C16,215
Discrete Semiconductor Products - Diodes - Zener BZB84-C16,215
DIODE ZENER ARRAY 16V SOT23

DIODE ZENER ARRAY 16V SOT23

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diode Arrays Diode Arrays Diode Arrays Zener Diodes
Product Number BZB84-C16,215 295-BZB84-C16,215 1325533-BZB84-C16,215 1727-BZB84-C16,215DKR-ND 28AK6883 BZB84-C16,215
Product Name Dual Zener diodes 16V SOT23 Zener Diode Discrete Semiconductor Products - Diodes - Zener - Arrays Zener Diode Arrays Zener Array Rohs Compliant Nexperia Discrete Semiconductor Products - Diodes - Zener
Package SOT23; SOT23 SOT23 Tape & Reel (TR) SC-59; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236AB
RoHS Compliant RoHS RoHS RoHS
VZ 16.2 volts 16 volts
ZZT 40 ohms 40 ohms
PD 300 milliwatts
Unlock Full Specs
to access all available technical data