Low leakage switching diode in an SOD123 surface-mounted plastic package, with a repetitive peak reverse voltage of 85 V, forward current of 215 mA, reverse recovery time of 0.8 µs, and reverse leakage current of 3 pA at 75 V and 25 °C. AEC-Q101 qualified.
Low leakage switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Standard 75V 215mA (DC) Surface Mount SOD-123
Diode Standard 75V 215mA (DC) Surface Mount SOD-123
Diode Standard 75V 215mA (DC) Surface Mount SOD-123
BAS116GW - Low leakage switching diode Product overview: BAS116GWJ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS116GWJ can be used for catalog matching and distributor lookup.
DIODE GEN PURP 75V 215MA SOD123
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | BAS116GWJ | 1727-7322-6-ND | 280-BAS116GWJ | BAS116GWJ |
| Product Name | Low leakage switching diode | Single Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching; Low Leakage | |||
| RoHS Compliant | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | 1.25 volts | ||
| IF | 215 mA | |||
| VR | 75 volts |