Infineon Technologies AG RF Diodes BAR 63-02V E6327

Description
RF Diode PIN - Single 50V 100mA 250mW PG-SC79-2
Request a Quote Datasheet
Description
RF Diode PIN - Single 50V 100mA 250mW PG-SC79-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - BAR63-02VE6327-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 50V 100mA 250mW PG-SC79-2

RF Diode PIN - Single 50V 100mA 250mW PG-SC79-2

Buy Now Datasheet
50V 250MW Diode and Rectifier - 284-BAR 63-02V E6327 - ERSAELECTRONICS PTE. LTD.
Singapore
50V 250MW Diode and Rectifier
284-BAR 63-02V E6327
50V 250MW Diode and Rectifier 284-BAR 63-02V E6327
RF DIODE PIN 50V 250MW SC79-2 Product overview: BAR 63-02V E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR 63-02V E6327 can be used for catalog matching and distributor lookup.

RF DIODE PIN 50V 250MW SC79-2 Product overview: BAR 63-02V E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR 63-02V E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - BAR 63-02V E6327 - 769675-BAR 63-02V E6327 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BAR 63-02V E6327
769675-BAR 63-02V E6327
RF Diodes - BAR 63-02V E6327 769675-BAR 63-02V E6327
Manufacturer: Infineon Technologies Win Source Part Number: 769675-BAR 63-02V E6327 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: SC-79, SOD-523 Current - Max: 100mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz Resistance @ If, F: 1 Ohm @ 10mA, 100MHz Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: PG-SC79-2 Power Dissipation (Maximum): 250mW Voltage - Peak Reverse (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 769675-BAR 63-02V E6327
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: SC-79, SOD-523
Current - Max: 100mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz
Resistance @ If, F: 1 Ohm @ 10mA, 100MHz
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: PG-SC79-2
Power Dissipation (Maximum): 250mW
Voltage - Peak Reverse (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Diodes Rectifiers RF Diodes
Product Number BAR63-02VE6327-ND 284-BAR 63-02V E6327 769675-BAR 63-02V E6327
Product Name RF Diodes 50V 250MW Diode and Rectifier RF Diodes - BAR 63-02V E6327
Configuration Single Single
Diode Type PIN PIN - Single
Package SOD-523; SC-79, SOD-523 Tape & Reel (TR)
VR 50 volts
Unlock Full Specs
to access all available technical data