onsemi Integrated Circuits (ICs) - Logic - Latches 100355PC

Description
D LATCH, 100K SERIES
Datasheet
Description
D LATCH, 100K SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - 100355PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
100355PC
Integrated Circuits (ICs) - Logic - Latches 100355PC
D LATCH, 100K SERIES

D LATCH, 100K SERIES

Supplier's Site
Latches - 100355PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
100355PC
Latches 100355PC
D-Type Transparent Latch 1 Channel 4:4 IC Standard 24-PDIP

D-Type Transparent Latch 1 Channel 4:4 IC Standard 24-PDIP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 100355PC 100355PC
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage -4.2V ~ -5.7V
Unlock Full Specs
to access all available technical data

Similar Products

Low-power D-type transparent latch; 3-state - 74AUP1G373GW,125 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
4-Bit Latch - 9314/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details