onsemi Latches 100355DC

Description
D-Type Transparent Latch 1 Channel 4:4 IC Standard 24-CERDIP
Datasheet
Description
D-Type Transparent Latch 1 Channel 4:4 IC Standard 24-CERDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 100355DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
100355DC
Latches 100355DC
D-Type Transparent Latch 1 Channel 4:4 IC Standard 24-CERDIP

D-Type Transparent Latch 1 Channel 4:4 IC Standard 24-CERDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 100355DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
100355DC
Integrated Circuits (ICs) - Logic - Latches 100355DC
D LATCH, 100K SERIES

D LATCH, 100K SERIES

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches
Product Number 100355DC 100355DC
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage -4.2V ~ -5.7V
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74HC573DB118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SSOP (0.209\", 5.30mm Width); SOP; SSOP
View Details
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDT - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers
Logic - Latches - 74HCT573DB,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
 - IDT74FCT163373LPF - Rochester Electronics
Integrated Device Technology
Specs
Latch Type Transparent-D
Package Type TVSOP; SOP; TVSOP
Logic Family CMOS
View Details
2 suppliers