OnLogic Inc. Aetina JETAGX-F NVIDIA Jetson AGX Orin AI Computer JETAGX-F

Description
LOW LATENCY AI INFERENCE AT THE EDGE The JETAGX-F brings high-powered NVIDIAⓇ processing to the edge with up to 275 Tera Operations per Second (TOPS), 2048 NVIDIA CUDAⓇ cores and 64 Tensor cores. Choose 32 GB or memory, or step up to 64 GB to enable server-class performance for complex AI applications at the edge. DESIGNED FOR CHALLENGING ENVIRONMENTS Embedded applications like manufacturing, smart cities, and transportation need a computer that will survive in a range of installation environments. With an operating temperature range from -25°C to 70°C and the ability to accept power input from 9 to 36 VDC, the JETAGX-F offers AI performance wherever you need it. KEY CONNECTIVITY CAPABILITIES Embedded and edge AI installations depend on effective communication between devices, sensors, and systems. Connectivity options on the JETAGX-F include multiple USB, COM, GPIO, onboard Wi-Fi, Bluetooth, and 10GbE LAN, providing super fast data handling over your on-site network.
Request a Quote
Description
LOW LATENCY AI INFERENCE AT THE EDGE The JETAGX-F brings high-powered NVIDIAⓇ processing to the edge with up to 275 Tera Operations per Second (TOPS), 2048 NVIDIA CUDAⓇ cores and 64 Tensor cores. Choose 32 GB or memory, or step up to 64 GB to enable server-class performance for complex AI applications at the edge. DESIGNED FOR CHALLENGING ENVIRONMENTS Embedded applications like manufacturing, smart cities, and transportation need a computer that will survive in a range of installation environments. With an operating temperature range from -25°C to 70°C and the ability to accept power input from 9 to 36 VDC, the JETAGX-F offers AI performance wherever you need it. KEY CONNECTIVITY CAPABILITIES Embedded and edge AI installations depend on effective communication between devices, sensors, and systems. Connectivity options on the JETAGX-F include multiple USB, COM, GPIO, onboard Wi-Fi, Bluetooth, and 10GbE LAN, providing super fast data handling over your on-site network.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aetina JETAGX-F NVIDIA Jetson AGX Orin AI Computer - JETAGX-F - OnLogic Inc.
South Burlington, VT, United States
Aetina JETAGX-F NVIDIA Jetson AGX Orin AI Computer
JETAGX-F
Aetina JETAGX-F NVIDIA Jetson AGX Orin AI Computer JETAGX-F
LOW LATENCY AI INFERENCE AT THE EDGE The JETAGX-F brings high-powered NVIDIAⓇ processing to the edge with up to 275 Tera Operations per Second (TOPS), 2048 NVIDIA CUDAⓇ cores and 64 Tensor cores. Choose 32 GB or memory, or step up to 64 GB to enable server-class performance for complex AI applications at the edge. DESIGNED FOR CHALLENGING ENVIRONMENTS Embedded applications like manufacturing, smart cities, and transportation need a computer that will survive in a range of installation environments. With an operating temperature range from -25°C to 70°C and the ability to accept power input from 9 to 36 VDC, the JETAGX-F offers AI performance wherever you need it. KEY CONNECTIVITY CAPABILITIES Embedded and edge AI installations depend on effective communication between devices, sensors, and systems. Connectivity options on the JETAGX-F include multiple USB, COM, GPIO, onboard Wi-Fi, Bluetooth, and 10GbE LAN, providing super fast data handling over your on-site network.

LOW LATENCY AI INFERENCE AT THE EDGE

The JETAGX-F brings high-powered NVIDIAⓇ processing to the edge with up to 275 Tera Operations per Second (TOPS), 2048 NVIDIA CUDAⓇ cores and 64 Tensor cores. Choose 32 GB or memory, or step up to 64 GB to enable server-class performance for complex AI applications at the edge.

DESIGNED FOR CHALLENGING ENVIRONMENTS

Embedded applications like manufacturing, smart cities, and transportation need a computer that will survive in a range of installation environments. With an operating temperature range from -25°C to 70°C and the ability to accept power input from 9 to 36 VDC, the JETAGX-F offers AI performance wherever you need it.

KEY CONNECTIVITY CAPABILITIES

Embedded and edge AI installations depend on effective communication between devices, sensors, and systems. Connectivity options on the JETAGX-F include multiple USB, COM, GPIO, onboard Wi-Fi, Bluetooth, and 10GbE LAN, providing super fast data handling over your on-site network.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Computers
Product Number JETAGX-F
Product Name Aetina JETAGX-F NVIDIA Jetson AGX Orin AI Computer
General Features Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

ML500G-50 Fanless Industrial Intel 6th Gen Computer w/optional i7 - ML500G-50 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Main Memory 32.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details
Karbon 430 Intel Atom Compact Rugged Computer with Expansion - K430 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Atom ; Intel Pentium
Speed 1800 to 3000 MHz
View Details
MC610-50 Industrial Intel 8th Gen Mini-ITX Expandable Computer - MC610-50 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Main Memory 32.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details
Helix 310 Intel Celeron/Pentium Industrial Edge Computer - HX310 - OnLogic Inc.
Specs
Operating System Microsoft®; Linux
Processor Intel 386 Family; Intel Celeron ; Intel Pentium
Speed 1200 to 3000 MHz
View Details