ONExia Inc. Turnkey Robot Solutions PalletizHD

Description
Minimal footprint, end of line packaging automation. This is more than just a collaborative robot placing boxes on a pallet. Why choose a PalletizHD for your packaging line? Designed and built by a robotics integrator specializing in cobots, the "HD" is a fully automated palletizer that can easily be added to existing packaging lines. WHAT IT MEANS TO BE "HD" The PalletizHD is one of the most robust collaborative palletizers on market. Built on a durable and portable welded frame, the "HD" easily automates palletizing applications that are typically done by human labor. High payload cobot - featuring a 38 lb payload, the "HD" can handle heavy cases that are difficult for humans to consistently stack. Increased pick rate - using a custom end-effector, multiple lighter weight cases can be picked at once. Vertical reach - the "HD" is capable of stacking pallets up to 105 inches in height by utilizing the built-in collaborative lifter. PALLETIZING SOFTWARE Automate palletizing without writing a line of code. Every PalletizHD comes with our custom palletizing software preloaded on the embedded touchscreen interface. Drag-and-drop user interface. Custom designed by ONExia, end-users can easily add and edit pallets with no programming required!
Description
Minimal footprint, end of line packaging automation. This is more than just a collaborative robot placing boxes on a pallet. Why choose a PalletizHD for your packaging line? Designed and built by a robotics integrator specializing in cobots, the "HD" is a fully automated palletizer that can easily be added to existing packaging lines. WHAT IT MEANS TO BE "HD" The PalletizHD is one of the most robust collaborative palletizers on market. Built on a durable and portable welded frame, the "HD" easily automates palletizing applications that are typically done by human labor. High payload cobot - featuring a 38 lb payload, the "HD" can handle heavy cases that are difficult for humans to consistently stack. Increased pick rate - using a custom end-effector, multiple lighter weight cases can be picked at once. Vertical reach - the "HD" is capable of stacking pallets up to 105 inches in height by utilizing the built-in collaborative lifter. PALLETIZING SOFTWARE Automate palletizing without writing a line of code. Every PalletizHD comes with our custom palletizing software preloaded on the embedded touchscreen interface. Drag-and-drop user interface. Custom designed by ONExia, end-users can easily add and edit pallets with no programming required!

Suppliers

Company
Product
Description
Supplier Links
Turnkey Robot Solutions - PalletizHD - ONExia Inc.
Exton, PA, United States
Turnkey Robot Solutions
PalletizHD
Turnkey Robot Solutions PalletizHD
Minimal footprint, end of line packaging automation. This is more than just a collaborative robot placing boxes on a pallet. Why choose a PalletizHD for your packaging line? Designed and built by a robotics integrator specializing in cobots, the "HD" is a fully automated palletizer that can easily be added to existing packaging lines. WHAT IT MEANS TO BE "HD" The PalletizHD is one of the most robust collaborative palletizers on market. Built on a durable and portable welded frame, the "HD" easily automates palletizing applications that are typically done by human labor. High payload cobot - featuring a 38 lb payload, the "HD" can handle heavy cases that are difficult for humans to consistently stack. Increased pick rate - using a custom end-effector, multiple lighter weight cases can be picked at once. Vertical reach - the "HD" is capable of stacking pallets up to 105 inches in height by utilizing the built-in collaborative lifter. PALLETIZING SOFTWARE Automate palletizing without writing a line of code. Every PalletizHD comes with our custom palletizing software preloaded on the embedded touchscreen interface. Drag-and-drop user interface. Custom designed by ONExia, end-users can easily add and edit pallets with no programming required!

Minimal footprint, end of line packaging automation.
This is more than just a collaborative robot placing boxes on a pallet.
Why choose a PalletizHD for your packaging line?
Designed and built by a robotics integrator specializing in cobots, the "HD" is a fully automated palletizer that can easily be added to existing packaging lines.


WHAT IT MEANS TO BE "HD"

The PalletizHD is one of the most robust collaborative palletizers on market. Built on a durable and portable welded frame, the "HD" easily automates palletizing applications that are typically done by human labor.
High payload cobot
- featuring a 38 lb payload, the "HD" can handle heavy cases that are difficult for humans to consistently stack.
Increased pick rate
- using a custom end-effector, multiple lighter weight cases can be picked at once.
Vertical reach
- the "HD" is capable of stacking pallets up to 105 inches in height by utilizing the built-in collaborative lifter.


PALLETIZING SOFTWARE
Automate palletizing without writing a line of code.
Every PalletizHD comes with our custom palletizing software preloaded on the embedded touchscreen interface.
Drag-and-drop user interface.
Custom designed by ONExia, end-users can easily add and edit pallets with no programming required!

Supplier's Site

Technical Specifications

  ONExia Inc.
Product Category Robots
Product Number PalletizHD
Product Name Turnkey Robot Solutions
Robot Type (Robot System)
Unlock Full Specs
to access all available technical data

Similar Products

High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC1 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details
Weather-Resistant Hexapod for Astronomy - M-850KWAH - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details