Challenge Electronics Oval Speakers CES350V080CA08PCN500TR

Description
The CES250V048BA08PCN900 UR oval Speaker from Challenge Electronics measures 25"x15" and delivers 82dB with a 5kHz. Construction is Plastic frame and Cloth cone.
Datasheet
Description
The CES250V048BA08PCN900 UR oval Speaker from Challenge Electronics measures 25"x15" and delivers 82dB with a 5kHz. Construction is Plastic frame and Cloth cone.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oval Speakers - CES350V080CA08PCN500TR - Challenge Electronics
Deer Park, NY, USA
The CES250V048BA08PCN900 UR oval Speaker from Challenge Electronics measures 25"x15" and delivers 82dB with a 5kHz. Construction is Plastic frame and Cloth cone.

The CES250V048BA08PCN900UR oval Speaker from Challenge Electronics measures 25"x15" and delivers 82dB with a 5kHz. Construction is Plastic frame and Cloth cone.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Speakers
Product Number CES350V080CA08PCN500TR
Product Name Oval Speakers
SPL 84 dB
Nominal Power 1 watts
Maximum Power 2 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526985 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Hifi Speaker - KP3210SP1R4 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details
Speakers - 2603-CAC40-02W110-07-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1100 Hz
View Details