parvalux by maxon M Box 60:1 Bronze M60B

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux M Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 72:1, it offers a wide range of output speeds and a capability of up to 12 Nm torque in continuous operation and 19 Nm in intermittent operation. The M gearbox is available with both composite and bronze gears, offering efficiencies of up to 85%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux M Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 72:1, it offers a wide range of output speeds and a capability of up to 12 Nm torque in continuous operation and 19 Nm in intermittent operation. The M gearbox is available with both composite and bronze gears, offering efficiencies of up to 85%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M Box 60:1 Bronze - M60B - parvalux by maxon
Taunton, MA, United States
M Box 60:1 Bronze
M60B
M Box 60:1 Bronze M60B
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The Parvalux M Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 72:1, it offers a wide range of output speeds and a capability of up to 12 Nm torque in continuous operation and 19 Nm in intermittent operation. The M gearbox is available with both composite and bronze gears, offering efficiencies of up to 85%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The Parvalux M Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 72:1, it offers a wide range of output speeds and a capability of up to 12 Nm torque in continuous operation and 19 Nm in intermittent operation. The M gearbox is available with both composite and bronze gears, offering efficiencies of up to 85%. It is also perfectly suited for use with a range of Parvalux PMDC and BLDC motors, enabling you to assemble the perfect combination of motor and gearbox for your application.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number M60B
Product Name M Box 60:1 Bronze
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 79.65 In-lbs (91.84 kg-cm)
Backlash 10 to 25 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

M Box 30:1 Composite - M30C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
LIW 1200:1 Composite - LIW-1200B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1200 (X : 1)
Rated Output Torque 398 In-lbs (459 kg-cm)
View Details
GB12 12.5:1 Composite - GB12-12.5C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 12.5 (X : 1)
Rated Output Torque 177 In-lbs (204 kg-cm)
View Details
S Box 4:1 Composite - S4C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
View Details