parvalux by maxon MWS 15:1 Spur / 7:1 Worm Composite MWS-15S7W

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The MWS 15:1 Spur / 7:1 Worm ratio gearbox can produce up to 22 Nm of continuous torque and offers efficiencies up to 93%, making it range perfect for markets where efficiency is vital. To find out more or to order from the range, please contact our team.
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The MWS 15:1 Spur / 7:1 Worm ratio gearbox can produce up to 22 Nm of continuous torque and offers efficiencies up to 93%, making it range perfect for markets where efficiency is vital. To find out more or to order from the range, please contact our team.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MWS 15:1 Spur / 7:1 Worm Composite - MWS-15S7W - parvalux by maxon
Taunton, MA, United States
MWS 15:1 Spur / 7:1 Worm Composite
MWS-15S7W
MWS 15:1 Spur / 7:1 Worm Composite MWS-15S7W
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The MWS 15:1 Spur / 7:1 Worm ratio gearbox can produce up to 22 Nm of continuous torque and offers efficiencies up to 93%, making it range perfect for markets where efficiency is vital. To find out more or to order from the range, please contact our team.

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The MWS 15:1 Spur / 7:1 Worm ratio gearbox can produce up to 22 Nm of continuous torque and offers efficiencies up to 93%, making it range perfect for markets where efficiency is vital. To find out more or to order from the range, please contact our team.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number MWS-15S7W
Product Name MWS 15:1 Spur / 7:1 Worm Composite
Gearing Spur; Worm
Gear Ratio 105 (X : 1)
Rated Output Torque 195 In-lbs (224 kg-cm)
Backlash 50 to 75 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

MWS 35:1 Spur / 40:1 Worm Composite - MWS-35S40W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 1400 (X : 1)
Rated Output Torque 398 In-lbs (459 kg-cm)
View Details
LIW 1200:1 Composite - LIW-1200B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1200 (X : 1)
Rated Output Torque 398 In-lbs (459 kg-cm)
View Details
S Box 70:1 Composite - S70C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 70 (X : 1)
Rated Output Torque 17.7 In-lbs (20.41 kg-cm)
View Details
GB12 30:1 Bronze - 735901 - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 265 In-lbs (306 kg-cm)
View Details