parvalux by maxon LIS 115:1 Composite LIS-115C

Description
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The LIS 115:1 inline gearbox offers 74 Nm of continuous torque and up to 85% efficiency. With a wide range of gear ratios on offers, as well as compatability with our AC and DC motors, the LIS gearbox range is the ideal solution for a myriad of applications. To find out more or to place an order with us please contact your local sales engineer.
Request a Quote
Description
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The LIS 115:1 inline gearbox offers 74 Nm of continuous torque and up to 85% efficiency. With a wide range of gear ratios on offers, as well as compatability with our AC and DC motors, the LIS gearbox range is the ideal solution for a myriad of applications. To find out more or to place an order with us please contact your local sales engineer.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LIS 115:1 Composite - LIS-115C - parvalux by maxon
Taunton, MA, United States
LIS 115:1 Composite
LIS-115C
LIS 115:1 Composite LIS-115C
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The LIS 115:1 inline gearbox offers 74 Nm of continuous torque and up to 85% efficiency. With a wide range of gear ratios on offers, as well as compatability with our AC and DC motors, the LIS gearbox range is the ideal solution for a myriad of applications. To find out more or to place an order with us please contact your local sales engineer.

Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The LIS 115:1 inline gearbox offers 74 Nm of continuous torque and up to 85% efficiency. With a wide range of gear ratios on offers, as well as compatability with our AC and DC motors, the LIS gearbox range is the ideal solution for a myriad of applications. To find out more or to place an order with us please contact your local sales engineer.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number LIS-115C
Product Name LIS 115:1 Composite
Gearing Spur
Gear Ratio 115 (X : 1)
Rated Output Torque 655 In-lbs (755 kg-cm)
Backlash 50 to 75 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

MIW 1350:1 Composite - MIW-1350C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1350 (X : 1)
Rated Output Torque 150 In-lbs (173 kg-cm)
View Details
L Box 5:1 Bronze - L5B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 5 (X : 1)
Rated Output Torque 168 In-lbs (194 kg-cm)
View Details
GB58 7:1 Composite - 5807C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 7 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details
GB58 25:1 Composite - 5825C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 25 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details