Omtec Corporation Ohm-Stat™ Workbench WB-5010

Description
Conforms to the new Class Zero & RoHs requirements Ohm-Stat™ Workbench: Adjustable +-3” height 2000# Capacity Ground Cord Wrist Strap Ultimat™ I Table Mat Standard Sizes 24x48 24x60 24x72 24x96 30x96 30x48 30x60 30x72 36x36 36x48 36x60 36x72 36x96 Optional: Power Rail Electric Hydraulic Adjustable 6” or 12” Hand Crank Hydraulic Adjustable 6” or 12” Seatia™ CR-4985
Datasheet
Description
Conforms to the new Class Zero & RoHs requirements Ohm-Stat™ Workbench: Adjustable +-3” height 2000# Capacity Ground Cord Wrist Strap Ultimat™ I Table Mat Standard Sizes 24x48 24x60 24x72 24x96 30x96 30x48 30x60 30x72 36x36 36x48 36x60 36x72 36x96 Optional: Power Rail Electric Hydraulic Adjustable 6” or 12” Hand Crank Hydraulic Adjustable 6” or 12” Seatia™ CR-4985
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ohm-Stat™ Workbench - WB-5010 - Omtec Corporation
Marlborough, MA, USA
Ohm-Stat™ Workbench
WB-5010
Ohm-Stat™ Workbench WB-5010
Conforms to the new Class Zero & RoHs requirements Ohm-Stat™ Workbench: Adjustable +-3” height 2000# Capacity Ground Cord Wrist Strap Ultimat™ I Table Mat Standard Sizes 24x48 24x60 24x72 24x96 30x96 30x48 30x60 30x72 36x36 36x48 36x60 36x72 36x96 Optional: Power Rail Electric Hydraulic Adjustable 6” or 12” Hand Crank Hydraulic Adjustable 6” or 12” Seatia™ CR-4985

Conforms to the new Class Zero & RoHs requirements

Ohm-Stat™ Workbench:

  • Adjustable +-3” height
  • 2000# Capacity
  • Ground Cord
  • Wrist Strap
  • Ultimat™ I Table Mat

Standard Sizes

  • 24x48
  • 24x60
  • 24x72
  • 24x96
  • 30x96
  • 30x48
  • 30x60
  • 30x72
  • 36x36
  • 36x48
  • 36x60
  • 36x72
  • 36x96

Optional:

  • Power Rail
  • Electric Hydraulic Adjustable 6” or 12”
  • Hand Crank Hydraulic Adjustable 6” or 12”
  • Seatia™ CR-4985
Supplier's Site Datasheet

Technical Specifications

  Omtec Corporation
Product Category Workbenches and Workstations (Industrial)
Product Number WB-5010
Product Name Ohm-Stat™ Workbench
Type Assembly or Test Bench; Ergonomic
Unlock Full Specs
to access all available technical data

Similar Products

6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
ESD Workshop / ESD Table - lifting-1890-28512 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details
Workbenches - 9097088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 70.9 inch (1800 mm)
Width 35.4 inch (900.00 mm)
View Details
Workbenches (WS/EW) - WSA4073 - Rousseau Metal Inc.
Specs
Length 34.0 inch (864 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details