RS Components, Ltd.
Workbenches
2848996
Description
SAM TM-1 Workbench
Request a Quote
Email Supplier
Description
SAM TM-1 Workbench
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Workbenches and Workstations (Industrial) |
|
Product Number
|
2848996 |
|
Product Name
|
Workbenches |
|
Length
|
42.5 inch (1080 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
33.1 inch (840 mm)
Width
70.9 inch (1800.00 mm)
Height
29.5 inch (750 mm)
View Details
Length
23.6 inch (600 mm)
Width
59.1 inch (1500.00 mm)
Height
36.6 inch (930 mm)
View Details
Length
23.6 inch (600 mm)
Width
39.4 inch (1000.00 mm)
Capacity
110 lbs (50 kg)
View Details
Length
78.7 inch (2000 mm)
Width
34.6 inch (880.00 mm)
Height
29.5 inch (750 mm)
View Details