Euchner-U.S.A., Inc. Magnetic Safety Switch CMS-R

Description
EUCHNER CMS safety switches are magnetic (non-contact) read heads that sense a coded magnetic actuator. The read heads only respond to specifically coded actuator types to pervent tampering. CMS evaluation units can be chosen depending on the number of read heads used and the overall system safety category desired. The CMS magnetic systems are particularly suitable for areas where dirt and cleaning are major factors. Actuators and read heads can be fitted behind stainless steel making them ideal for pharmaceutical and food industry applications. Note: CMS actuators are sold separately. CMS requires the use of an external evaluation unit. Features Coded magnetic actuator and sensor Can connect up to 30 sensors in series (Safety Category 2) Can connect up to 4 sensors in parallel (Safety Category 4) Variety of read head and actuator sizes and styles LED self diagnostics Wide sensing range Variations that work with safety relays available Connectorized versions available Benefits Achieves the highest level of safety Non-contact system Overcomes misalignment issues Vibration resistant Fault diagnostics Minimizes down-time Sensors operate thru stainless steel Food machinery, etc Long operational life Operates under extreme environmental conditions e.g. dirt, moisture, ambient temperature Technical Up to 5 meter cable standard Surface or thru mounting Environmental protection IP67- oil and dust tight, and water resistant Ambient operating temperature -20 to 60C Actuates from different directions 100 million switching cycles
Datasheet
Description
EUCHNER CMS safety switches are magnetic (non-contact) read heads that sense a coded magnetic actuator. The read heads only respond to specifically coded actuator types to pervent tampering. CMS evaluation units can be chosen depending on the number of read heads used and the overall system safety category desired. The CMS magnetic systems are particularly suitable for areas where dirt and cleaning are major factors. Actuators and read heads can be fitted behind stainless steel making them ideal for pharmaceutical and food industry applications. Note: CMS actuators are sold separately. CMS requires the use of an external evaluation unit. Features Coded magnetic actuator and sensor Can connect up to 30 sensors in series (Safety Category 2) Can connect up to 4 sensors in parallel (Safety Category 4) Variety of read head and actuator sizes and styles LED self diagnostics Wide sensing range Variations that work with safety relays available Connectorized versions available Benefits Achieves the highest level of safety Non-contact system Overcomes misalignment issues Vibration resistant Fault diagnostics Minimizes down-time Sensors operate thru stainless steel Food machinery, etc Long operational life Operates under extreme environmental conditions e.g. dirt, moisture, ambient temperature Technical Up to 5 meter cable standard Surface or thru mounting Environmental protection IP67- oil and dust tight, and water resistant Ambient operating temperature -20 to 60C Actuates from different directions 100 million switching cycles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Safety Switch - CMS-R - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Magnetic Safety Switch
CMS-R
Magnetic Safety Switch CMS-R
EUCHNER CMS safety switches are magnetic (non-contact) read heads that sense a coded magnetic actuator. The read heads only respond to specifically coded actuator types to pervent tampering. CMS evaluation units can be chosen depending on the number of read heads used and the overall system safety category desired. The CMS magnetic systems are particularly suitable for areas where dirt and cleaning are major factors. Actuators and read heads can be fitted behind stainless steel making them ideal for pharmaceutical and food industry applications. Note: CMS actuators are sold separately. CMS requires the use of an external evaluation unit. Features Coded magnetic actuator and sensor Can connect up to 30 sensors in series (Safety Category 2) Can connect up to 4 sensors in parallel (Safety Category 4) Variety of read head and actuator sizes and styles LED self diagnostics Wide sensing range Variations that work with safety relays available Connectorized versions available Benefits Achieves the highest level of safety Non-contact system Overcomes misalignment issues Vibration resistant Fault diagnostics Minimizes down-time Sensors operate thru stainless steel Food machinery, etc Long operational life Operates under extreme environmental conditions e.g. dirt, moisture, ambient temperature Technical Up to 5 meter cable standard Surface or thru mounting Environmental protection IP67- oil and dust tight, and water resistant Ambient operating temperature -20 to 60C Actuates from different directions 100 million switching cycles

EUCHNER CMS safety switches are magnetic (non-contact) read heads that sense a coded magnetic actuator. The read heads only respond to specifically coded actuator types to pervent tampering. CMS evaluation units can be chosen depending on the number of read heads used and the overall system safety category desired. The CMS magnetic systems are particularly suitable for areas where dirt and cleaning are major factors. Actuators and read heads can be fitted behind stainless steel making them ideal for pharmaceutical and food industry applications.
Note: CMS actuators are sold separately. CMS requires the use of an external evaluation unit.

Features

  • Coded magnetic actuator and sensor
  • Can connect up to 30 sensors in series (Safety Category 2)
  • Can connect up to 4 sensors in parallel (Safety Category 4)
  • Variety of read head and actuator sizes and styles
  • LED self diagnostics
  • Wide sensing range
  • Variations that work with safety relays available
  • Connectorized versions available

Benefits

  • Achieves the highest level of safety
  • Non-contact system
    • Overcomes misalignment issues
    • Vibration resistant
  • Fault diagnostics
    • Minimizes down-time
  • Sensors operate thru stainless steel
    • Food machinery, etc
  • Long operational life
  • Operates under extreme environmental conditions e.g. dirt, moisture, ambient temperature

Technical

  • Up to 5 meter cable standard
  • Surface or thru mounting
  • Environmental protection IP67- oil and dust tight, and water resistant
  • Ambient operating temperature -20 to 60C
  • Actuates from different directions
  • 100 million switching cycles
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Noncontact Safety Interlock Switches
Product Number CMS-R
Product Name Magnetic Safety Switch
Operating Temperature -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-6036768-ND - DigiKey
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Current Rating 0.4000 amps
DC Voltage Rating 30 volts
View Details
Honeywell FF Series Safety Switch and Actuator, red ABS, 1NC safety, ac, M12 quick disconnect, 5 m cable - FF6-10-AC-QD05 - Honeywell Sensing & IoT
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
NO Contacts 1
NC Contacts 2
View Details
RFID Safety Switch - CES-AH - Euchner-U.S.A., Inc.
Euchner-U.S.A., Inc.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Current Rating 10 amps
DC Voltage Rating 20 to 28 volts
View Details
RFID-coded safety sensor - MN701S - ifm electronic gmbh
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Current Rating 0.0400 to 0.7000 amps
Sensing (Make) Range 12 mm (0.4724 inch)
View Details
3 suppliers