Aratas America LLC Strain Relief, 20Way, Polyamide Resin; Accessory Type Omron Electronic Components XG4S-2004

Description
STRAIN RELIEF, 20WAY, POLYAMIDE RESIN; Accessory Type:Strain Relief; For Use With:XG4E Connectors; No. of Positions:20Position s; Strain Relief Material:Nylon (Polyamide); No. of Contacts:20Contacts RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 20WAY, POLYAMIDE RESIN; Accessory Type:Strain Relief; For Use With:XG4E Connectors; No. of Positions:20Position s; Strain Relief Material:Nylon (Polyamide); No. of Contacts:20Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 20Way, Polyamide Resin; Accessory Type Omron Electronic Components - 88M5045 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 20Way, Polyamide Resin; Accessory Type Omron Electronic Components
88M5045
Strain Relief, 20Way, Polyamide Resin; Accessory Type Omron Electronic Components 88M5045
STRAIN RELIEF, 20WAY, POLYAMIDE RESIN; Accessory Type:Strain Relief; For Use With:XG4E Connectors; No. of Positions:20Position s; Strain Relief Material:Nylon (Polyamide); No. of Contacts:20Contacts RoHS Compliant: Yes

STRAIN RELIEF, 20WAY, POLYAMIDE RESIN; Accessory Type:Strain Relief; For Use With:XG4E Connectors; No. of Positions:20Positions; Strain Relief Material:Nylon (Polyamide); No. of Contacts:20Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 88M5045
Product Name Strain Relief, 20Way, Polyamide Resin; Accessory Type Omron Electronic Components
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85826150 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Normal Profile Conduit POLYFLEX® - 1200267 - Altech Corp.
Specs
Material Polyamide 6
Diameter 1.016 inch (25.8 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 1546348-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers