OMRON Automation and Safety RFID Antennas V600-HS67 2M

Description
RFID Antenna 530kHz
Datasheet
Description
RFID Antenna 530kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - V600-HS67 2M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
V600-HS67 2M
RFID Antennas V600-HS67 2M
RFID Antenna 530kHz

RFID Antenna 530kHz

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number V600-HS67 2M
Product Name RFID Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Biconical Antennas - Model SAS-545 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers