Aratas America LLC D2FD Dust Proof Ultra Subminiature Basic Switch D2FD-01L0-1H

Description
Ultra subminiature and dust proof Sealing by using rubber packing means the switch can be used in dust-proof environments (IEC IP6X). Switch rating of 2 A at 125 VAC possible with a single-leaf movable spring. Models for micro loads are also available. Solder and PCB terminals are available.
Request a Quote Datasheet
Description
Ultra subminiature and dust proof Sealing by using rubber packing means the switch can be used in dust-proof environments (IEC IP6X). Switch rating of 2 A at 125 VAC possible with a single-leaf movable spring. Models for micro loads are also available. Solder and PCB terminals are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2FD Dust Proof Ultra Subminiature Basic Switch - D2FD-01L0-1H - Aratas America LLC
Hoffman Estates, IL, United States
D2FD Dust Proof Ultra Subminiature Basic Switch
D2FD-01L0-1H
D2FD Dust Proof Ultra Subminiature Basic Switch D2FD-01L0-1H
Ultra subminiature and dust proof Sealing by using rubber packing means the switch can be used in dust-proof environments (IEC IP6X). Switch rating of 2 A at 125 VAC possible with a single-leaf movable spring. Models for micro loads are also available. Solder and PCB terminals are available.

Ultra subminiature and dust
proof

  • Sealing by using rubber packing means the switch can be used in dust-proof environments (IEC IP6X).
  • Switch rating of 2 A at 125 VAC possible with a single-leaf movable spring. Models for micro loads are also available.
  • Solder and PCB terminals are available.
Supplier's Site Datasheet
Snap Action, Limit Switches - SW1365-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
SW1365-ND
Snap Action, Limit Switches SW1365-ND
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2FD-01L0-1H
Basic / Snap Action Switches D2FD-01L0-1H
Basic / Snap Action Switches Solder Pin Plunger 0.1A Gold Alloy SPDT

Basic / Snap Action Switches Solder Pin Plunger 0.1A Gold Alloy SPDT

Buy Now Datasheet
Microswitch, Pin Plunger, Spdt, 100Ma, 125Vac; Microswitch Type Omron Electronic Components - 94T5584 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Pin Plunger, Spdt, 100Ma, 125Vac; Microswitch Type Omron Electronic Components
94T5584
Microswitch, Pin Plunger, Spdt, 100Ma, 125Vac; Microswitch Type Omron Electronic Components 94T5584
MICROSWITCH, PIN PLUNGER, SPDT, 100mA, 125VAC; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:100mA; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes

MICROSWITCH, PIN PLUNGER, SPDT, 100mA, 125VAC; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:100mA; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2FD-01L0-1H SW1365-ND D2FD-01L0-1H 94T5584
Product Name D2FD Dust Proof Ultra Subminiature Basic Switch Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Pin Plunger, Spdt, 100Ma, 125Vac; Microswitch Type Omron Electronic Components
Actuator Style Pushbutton Style Round (Pin Plunger) Pushbutton Style; Plunger
Common Size Subminiature; Standard Subminiature; Ultra Subminiature
Features Dustproof Dustproof
Standards and Certifications IP6X RoHS RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C053M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 2326091 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C053D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL003MP - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details