This data sheet is for the D2SW Sealed Snap Action Switch, Sealed Subminiature Basic Switch, high quality water tight switch meets IP67 requirements and IP50, monoblock construction assures high sealing capability and is ideal for applications where water spray or dust is prevalent. Perfect for automotive, vending, factory machines, which require environmentally resistive capabilities.
Omron Electronic Components – Americas | |
---|---|
Product Category | Snap Action Switches |
Product Number | D2SW Series |
Product Name | Sealed Subminiature Basic Switches |
Actuator Style | Lever Style; Pushbutton Style |
Common Size | Miniature |
Base Material | Metal |
Actuator Material | Thermoplastic / Plastic |
Features | Weather Resistant or Waterproof |