Aratas America LLC D2D Power/Door Switch D2D-2100

Description
Door Interlock Power Switch with Minimum Contact gap of 3 mm Offers the minimum contact gap of 3 mm required for power switches as standard equipment. Safety considerations include a double return spring and direct drive positive contact opening feature. Pull-on lock model for easy maintenance is also available.
Request a Quote Datasheet
Description
Door Interlock Power Switch with Minimum Contact gap of 3 mm Offers the minimum contact gap of 3 mm required for power switches as standard equipment. Safety considerations include a double return spring and direct drive positive contact opening feature. Pull-on lock model for easy maintenance is also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2D Power/Door Switch - D2D-2100 - Aratas America LLC
Hoffman Estates, IL, United States
D2D Power/Door Switch
D2D-2100
D2D Power/Door Switch D2D-2100
Door Interlock Power Switch with Minimum Contact gap of 3 mm Offers the minimum contact gap of 3 mm required for power switches as standard equipment. Safety considerations include a double return spring and direct drive positive contact opening feature. Pull-on lock model for easy maintenance is also available.

Door Interlock Power
Switch with Minimum
Contact gap of 3 mm

  • Offers the minimum contact gap of 3 mm required for power switches as standard equipment.
  • Safety considerations include a double return spring and direct drive positive contact opening feature.
  • Pull-on lock model for easy maintenance is also available.
Supplier's Site Datasheet
Snap Action, Limit Switches - SW984-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
SW984-ND
Snap Action, Limit Switches SW984-ND
SWITCH SNAP ACTION SPDT 10A 250V

SWITCH SNAP ACTION SPDT 10A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2D-2100
Basic / Snap Action Switches D2D-2100
Basic / Snap Action Switches 10A Swtch SPDT-NO-NC Panel Mount 1MM

Basic / Snap Action Switches 10A Swtch SPDT-NO-NC Panel Mount 1MM

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2D-2100 SW984-ND D2D-2100
Product Name D2D Power/Door Switch Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Pushbutton Style Round (Pin Plunger) Pushbutton Style; Plunger
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO/SPST-NC Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Configuration Normally Open (NO); Normally Closed (NC)
Maximum Current 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-L2-A1 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
Micro Switches - 2326086 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
Micro Switches - 2326093 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL003D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details