General Purpose Relay 3PDT (3 Form C) 100VAC Coil Chassis Mount
Win Source Part Number: 1315501-MM3-AC100
Category: Relays>Power Relays, Over 2 Amps
Series: MM
Termination Style: Solder Lug
Package: Bulk
Contact Form: 3PDT (3 Form C)
Contact Material: Silver (Ag)
Coil Resistance: 150 Ohms
Coil Current: 66 mA
Operate Time: 25 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 100VAC
Contact Rating (Current): 15 A
Switching Voltage: 250VAC, 250VDC - Max
Release Time: 30 ms
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 55°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 80 VAC
Must Release Voltage: 30 VAC
HTSUS: 8536.49.0075
Mfr: Omron Automation and Safety
General Purpose Relays RELAY
RELAY GEN PURPOSE 3PDT 15A 100V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | MM3-AC100-ND | 1315501-MM3-AC100 | 05M0784 | MM3-AC100 | MM3-AC100 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay Omron Electronic Components | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | Chassis Mount | PCBoard; Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Triple Pole (TP) | ||||
| Throw | Double Throw | Double Throw |