TE Connectivity Relays 1-1617036-6

Description
2100 HFW 4A REL
Request a Quote Datasheet
Description
2100 HFW 4A REL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - 1-1617036-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
2100 HFW 4A REL

2100 HFW 4A REL

Buy Now
Power Relays, Over 2 Amps - A101704-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
A101704-ND
Power Relays, Over 2 Amps A101704-ND
General Purpose Relay DPDT (2 Form C) 26.5VDC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 26.5VDC Coil Through Hole

Buy Now Datasheet
Power Relay, Dpdt, 26.5Vdc, 4A, Pcb; Contact Configuration Amp Te Connectivity - 25R4009 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 26.5Vdc, 4A, Pcb; Contact Configuration Amp Te Connectivity
25R4009
Power Relay, Dpdt, 26.5Vdc, 4A, Pcb; Contact Configuration Amp Te Connectivity 25R4009
POWER RELAY, DPDT, 26.5VDC, 4A, PCB; Contact Configuration:DPDT; Coil Voltage:26.5VDC; Contact Current:1A; Product Range:HFW Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:115VAC; Relay Terminals:Solder RoHS Compliant: No

POWER RELAY, DPDT, 26.5VDC, 4A, PCB; Contact Configuration:DPDT; Coil Voltage:26.5VDC; Contact Current:1A; Product Range:HFW Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:115VAC; Relay Terminals:Solder RoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1-1617036-6
Relays - Power Relays, Over 2 Amps 1-1617036-6
RELAY GEN PURPOSE DPDT 4A 26.5V

RELAY GEN PURPOSE DPDT 4A 26.5V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1-1617036-6 A101704-ND 25R4009 1-1617036-6
Product Name Relays Power Relays, Over 2 Amps Power Relay, Dpdt, 26.5Vdc, 4A, Pcb; Contact Configuration Amp Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Solid State Relays - 2946-859-758-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details