OMRON Automation and Safety Time Delay Relay, ,; Product Range Omron Industrial Automation H3CA-FA

Description
TIME DELAY RELAY, ,; Product Range:HC3A Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:9990h; No. of Timing Ranges:7Ranges; No. of Digits:3; Timer Output:1 Changeover Relay; Supply Voltage Max:240V; Contact Current:3ARoHS Compliant: Yes
Description
TIME DELAY RELAY, ,; Product Range:HC3A Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:9990h; No. of Timing Ranges:7Ranges; No. of Digits:3; Timer Output:1 Changeover Relay; Supply Voltage Max:240V; Contact Current:3ARoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, ,; Product Range Omron Industrial Automation - 93B6360 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, ,; Product Range Omron Industrial Automation
93B6360
Time Delay Relay, ,; Product Range Omron Industrial Automation 93B6360
TIME DELAY RELAY, ,; Product Range:HC3A Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:9990h; No. of Timing Ranges:7Ranges; No. of Digits:3; Timer Output:1 Changeover Relay; Supply Voltage Max:240V; Contact Current:3ARoHS Compliant: Yes

TIME DELAY RELAY, ,; Product Range:HC3A Series; Timer Functions:Multifunction; Time Min:0.1s; Time Max:9990h; No. of Timing Ranges:7Ranges; No. of Digits:3; Timer Output:1 Changeover Relay; Supply Voltage Max:240V; Contact Current:3ARoHS Compliant: Yes

Supplier's Site
Timer/Counter - 203838 - Radwell International
Willingboro, NJ, United States
Timer/Counter
203838
Timer/Counter 203838
SOLID-STATE TIMER, DIN RAIL MOUNT, 8 OPERATION MODES, 0.1 SECONDS - 9990 HOURS, (4) EXTERNAL SIGNAL INPUTS, SPDT TIME-LIMIT CONTACT, FRONT SCREW TERMINAL, 24-240 V AC (50/60 HZ), 12-240 V DC. FREE 2 YEAR RADWELL WARRANTY

SOLID-STATE TIMER, DIN RAIL MOUNT, 8 OPERATION MODES, 0.1 SECONDS - 9990 HOURS, (4) EXTERNAL SIGNAL INPUTS, SPDT TIME-LIMIT CONTACT, FRONT SCREW TERMINAL, 24-240 V AC (50/60 HZ), 12-240 V DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Digital Timers Digital Timers
Product Number 93B6360 203838
Product Name Time Delay Relay, ,; Product Range Omron Industrial Automation Timer/Counter
Instrument Type Timer Timer
Technology Electronic Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7NH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 271372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Relay, Timer, 3Pdt, 0.05S-100H, 125V; Product Range Finder - 08X7298 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details