Aratas America LLC Power Relays, Over 2 Amps G2RL-1-E DC24

Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - Z2835-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
Z2835-ND
Power Relays, Over 2 Amps Z2835-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Power Relays - 3650557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
3650557
Power Relays 3650557
Omron G2RL-1-E DC24 Power Relay

Omron G2RL-1-E DC24 Power Relay

Supplier's Site
Power Relays - 3650557P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
3650557P
Power Relays 3650557P
Omron G2RL-1-E DC24 Power Relay

Omron G2RL-1-E DC24 Power Relay

Supplier's Site
Relay, High Capacity, Spdt, 16A, 24Vdc, Pcb; Contact Configuration Omron Electronic Components - 40C1564 - Newark, An Avnet Company
Chicago, IL, United States
Relay, High Capacity, Spdt, 16A, 24Vdc, Pcb; Contact Configuration Omron Electronic Components
40C1564
Relay, High Capacity, Spdt, 16A, 24Vdc, Pcb; Contact Configuration Omron Electronic Components 40C1564
RELAY, HIGH CAPACITY, SPDT, 16A, 24VDC, PCB; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:240VAC; Coil Current:16.7mA RoHS Compliant: Yes

RELAY, HIGH CAPACITY, SPDT, 16A, 24VDC, PCB; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:240VAC; Coil Current:16.7mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number Z2835-ND 3650557 3650557P 40C1564
Product Name Power Relays, Over 2 Amps Power Relays Power Relays Relay, High Capacity, Spdt, 16A, 24Vdc, Pcb; Contact Configuration Omron Electronic Components
Relay Type General
Mounting PCBoard PCBoard; Pcb mount PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 F (-40 C) -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Automotive Relays - FTR-P2 (silent twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details