The G5NB series is a miniature PCB power relay with a single-pole SPST-NO contact form, rated for 3 A resistive load at 125 VAC or 30 VDC, and 5 A at 250 VAC for high-capacity variants. It features a 10 kV impulse withstand voltage between coil and contacts, 200 mW coil power consumption at 23°C, and operates with a 12 VDC coil. The standard model has flux protection, PCB terminals, and conforms to UL, CSA, VDE, and EN61010 reinforced insulation standards. It measures approximately 4 g and operates within -40°C to 85°C ambient temperature. The package is sealed or flux-protected, with tray or tube packing options.
General Purpose Relay, G5NB Series, Power, Non Latching, SPST-NO, 12 VDC, 3 A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 46W1845 |
| Product Name | General Purpose Relay, G5Nb Series, Power, Non Latching, Spst-No, 12 Vdc, 3 A Rohs Compliant Omron |
| Features | Latching |